Abracon, LLC AOCJY1 VCOCXO Crystal AOCJY1-13.000MHZ-E-SW

Description
RoHS/RoHS II Compliant Series: AOCJY1 Type: VCOCXO Subtype: Crystal Length: 20.8 mm Width: 13.2 mm Height: 7.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Output: Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±200ppb Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AOCJY1 Type: VCOCXO Subtype: Crystal Length: 20.8 mm Width: 13.2 mm Height: 7.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Output: Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±200ppb Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY1 VCOCXO Crystal - AOCJY1-13.000MHZ-E-SW - Abracon, LLC
Spicewood, TX, United States
AOCJY1 VCOCXO Crystal
AOCJY1-13.000MHZ-E-SW
AOCJY1 VCOCXO Crystal AOCJY1-13.000MHZ-E-SW
RoHS/RoHS II Compliant Series: AOCJY1 Type: VCOCXO Subtype: Crystal Length: 20.8 mm Width: 13.2 mm Height: 7.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Output: Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±200ppb Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: AOCJY1
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 20.8 mm
  • Width: 13.2 mm
  • Height: 7.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 13 MHz
  • Output: Sine Wave
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±200ppb
  • Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AOCJY1-13.000MHZ-E-SW
Product Name AOCJY1 VCOCXO Crystal
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 13 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 2195-200620-MCSO1V-C20MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillators - 7960482 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details