AOCJY1-12.800MHZ -- AOCJY1 VCOCXO CRYSTAL
Abracon, LLC
AOCJY1 VCOCXO Crystal
AOCJY1-12.800MHZ
Description
RoHS/RoHS II Compliant
Series: AOCJY1
Type: VCOCXO
Subtype: Crystal
Length: 20.8 mm
Width: 13.2 mm
Height: 7.8 mm
Operating Temperature: 0°C ~ 50°C
Frequency: 12.8 MHz
Output: CMOS
Voltage - Supply: 3.3V
Frequency Stability: ±50ppb
Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
Mounting Type: Through Hole
Part Status: Active
Description
RoHS/RoHS II Compliant
Series: AOCJY1
Type: VCOCXO
Subtype: Crystal
Length: 20.8 mm
Width: 13.2 mm
Height: 7.8 mm
Operating Temperature: 0°C ~ 50°C
Frequency: 12.8 MHz
Output: CMOS
Voltage - Supply: 3.3V
Frequency Stability: ±50ppb
Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
Mounting Type: Through Hole
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Series: AOCJY1
Type: VCOCXO
Subtype: Crystal
Length: 20.8 mm
Width: 13.2 mm
Height: 7.8 mm
Operating Temperature: 0°C ~ 50°C
Frequency: 12.8 MHz
Output: CMOS
Voltage - Supply: 3.3V
Frequency Stability: ±50ppb
Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
Mounting Type: Through Hole
Part Status: Active
RoHS/RoHS II Compliant
- Series: AOCJY1
- Type: VCOCXO
- Subtype: Crystal
- Length: 20.8 mm
- Width: 13.2 mm
- Height: 7.8 mm
- Operating Temperature: 0°C ~ 50°C
- Frequency: 12.8 MHz
- Output: CMOS
- Voltage - Supply: 3.3V
- Frequency Stability: ±50ppb
- Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
- Mounting Type: Through Hole
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
AOCJY1-12.800MHZ |
|
Product Name
|
AOCJY1 VCOCXO Crystal |
|
Package / Form Factor
|
Through Hole
|
|
Features / Standards
|
RoHS
|
|
Frequency
|
12.8 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability
50 ppm
View Details
Oscillator Type
OCXO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
20 ppm
View Details
2 suppliers