Abracon, LLC AOCJY VCOCXO Crystal AOCJY-38.880MHZ-E

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 38.88 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 38.88 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY VCOCXO Crystal - AOCJY-38.880MHZ-E - Abracon, LLC
Spicewood, TX, United States
AOCJY VCOCXO Crystal
AOCJY-38.880MHZ-E
AOCJY VCOCXO Crystal AOCJY-38.880MHZ-E
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 38.88 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 22 mm
  • Height: 12.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 38.88 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-SMD, No Lead, 5 Leads
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1038318-AOCJY-38.880MHZ-E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1038318-AOCJY-38.880MHZ-E
Crystals, Oscillators, Resonators - Oscillators 1038318-AOCJY-38.880MHZ-E
Win Source Part Number: 1038318-AOCJY-38.880 MHZ-E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: AOCJY Type: VCOCXO Package: Tray Height - Seated (Max): 0.500" (12.70mm) Standard Package: 5 Mounting: SMD (SMT) Frequency: 38.88 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±10ppb Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead, 5 Leads Temperature Range - Operating: -20°C ~ 70°C Dimension: 1.000" L x 0.866" W (25.40mm x 22.00mm) Alternative Parts (Cross-Reference): SIT5001AC-3E-33N0-40 .000000X; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Other Names: Q6027165,AOCJY38880M HZE,535-10097

Win Source Part Number: 1038318-AOCJY-38.880MHZ-E
Category: Crystals, Oscillators, Resonators>Oscillators
Series: AOCJY
Type: VCOCXO
Package: Tray
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 5
Mounting: SMD (SMT)
Frequency: 38.88 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±10ppb
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead, 5 Leads
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 1.000" L x 0.866" W (25.40mm x 22.00mm)
Alternative Parts (Cross-Reference): SIT5001AC-3E-33N0-40.000000X;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Other Names: Q6027165,AOCJY38880MHZE,535-10097

Buy Now Datasheet
Oscillators - 535-AOCJY-38.880MHZ-E-ND - DigiKey
Thief River Falls, MN, United States
OCXO 25X22 5-SMD 38.88MHZ 10PPB

OCXO 25X22 5-SMD 38.88MHZ 10PPB

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey
Product Category Oscillators Oscillators Oscillators
Product Number AOCJY-38.880MHZ-E 1038318-AOCJY-38.880MHZ-E 535-AOCJY-38.880MHZ-E-ND
Product Name AOCJY VCOCXO Crystal Crystals, Oscillators, Resonators - Oscillators Oscillators
Features / Standards RoHS; Lead-Free
Frequency 38.88 MHz 38.88 MHz
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Supply Voltage 3.3 Volts; 3.3V 3.3V 3.3 Volts
Unlock Full Specs
to access all available technical data