Abracon, LLC AOCJY VCOCXO Crystal AOCJY-38.400MHZ-E

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 38.4 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 38.4 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY VCOCXO Crystal - AOCJY-38.400MHZ-E - Abracon, LLC
Spicewood, TX, United States
AOCJY VCOCXO Crystal
AOCJY-38.400MHZ-E
AOCJY VCOCXO Crystal AOCJY-38.400MHZ-E
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 38.4 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 22 mm
  • Height: 12.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 38.4 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-SMD, No Lead, 5 Leads
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Vcocxo 38.4000Mhz Cmos / Tray Rohs Compliant Abracon - 25R1517 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcocxo 38.4000Mhz Cmos / Tray Rohs Compliant Abracon
25R1517
Xtal Osc Vcocxo 38.4000Mhz Cmos / Tray Rohs Compliant Abracon 25R1517
XTAL OSC VCOCXO 38.4000MHZ CMOS / Tray RoHS Compliant: Yes

XTAL OSC VCOCXO 38.4000MHZ CMOS / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number AOCJY-38.400MHZ-E 25R1517
Product Name AOCJY VCOCXO Crystal Xtal Osc Vcocxo 38.4000Mhz Cmos / Tray Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 38.4 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X101-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
TCXO Oscillators - 6720797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor VM53S
Features / Standards RoHS
Frequency 25 MHz
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details