Abracon, LLC AOCJY VCOCXO Crystal AOCJY-20.000MHZ-E

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 20 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 20 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY VCOCXO Crystal - AOCJY-20.000MHZ-E - Abracon, LLC
Spicewood, TX, United States
AOCJY VCOCXO Crystal
AOCJY-20.000MHZ-E
AOCJY VCOCXO Crystal AOCJY-20.000MHZ-E
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 20 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 22 mm
  • Height: 12.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 20 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-SMD, No Lead, 5 Leads
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-10096-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10096-ND
Oscillators 535-10096-ND
20MHz VCOCXO CMOS Oscillator 3.3V Standby (Power Down) 6-SMD, No Lead, 5 Leads

20MHz VCOCXO CMOS Oscillator 3.3V Standby (Power Down) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AOCJY-20.000MHZ-E 535-10096-ND
Product Name AOCJY VCOCXO Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 20 MHz
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXC001T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 to 105 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Surface Mount Oscillators - ECS-1633-160-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - SN74S124DRE4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1.00E-6 to 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers