Abracon, LLC Oscillators AOC2012VAJC-12.8000C

Description
12.8MHz VCOCXO CMOS Oscillator 3.3V 14-SMD, No Lead, 4 Leads
Request a Quote Datasheet
Description
12.8MHz VCOCXO CMOS Oscillator 3.3V 14-SMD, No Lead, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 535-AOC2012VAJC-12.8000C-ND - DigiKey
Thief River Falls, MN, United States
12.8MHz VCOCXO CMOS Oscillator 3.3V 14-SMD, No Lead, 4 Leads

12.8MHz VCOCXO CMOS Oscillator 3.3V 14-SMD, No Lead, 4 Leads

Buy Now Datasheet
Crystal Oscillator Vcocxo 12.8000Mhz Cmos Rohs Compliant Abracon - 10AH2607 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator Vcocxo 12.8000Mhz Cmos Rohs Compliant Abracon
10AH2607
Crystal Oscillator Vcocxo 12.8000Mhz Cmos Rohs Compliant Abracon 10AH2607
CRYSTAL OSCILLATOR VCOCXO 12.8000MHZ CMOS ROHS COMPLIANT: YES

CRYSTAL OSCILLATOR VCOCXO 12.8000MHZ CMOS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 535-AOC2012VAJC-12.8000C-ND 10AH2607
Product Name Oscillators Crystal Oscillator Vcocxo 12.8000Mhz Cmos Rohs Compliant Abracon
Package / Form Factor Surface Mount; 14-SMD, No Lead, 4 Leads
Features / Standards Lead-Free RoHS
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details