Abracon, LLC
RFID Antennas
ANFCA-5035-A01
Description
RFID Antenna 13.56MHz
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
ANFCA-5035-A01-ND |
ANFCA-5035-A01 |
|
Product Name
|
RFID Antennas |
RFID Antennas |
|
Applications
|
RFID
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Basestation; Cellular or PCS Terminal
Technology Type
Dipole
View Details
Applications
Aerospace or Military; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details
Eteily Technologies India Pvt. Ltd.
Pattern Type
Omni directional
Primary Frequency Range
824.0 to 1990.0 MHz
Gain
3 dB
View Details
Applications
Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range
850.0 to 2400.0 MHz
Technology Type
Dome
View Details
2 suppliers