Abracon, LLC ANFCA Flexible NFC ANFCA-5035-A01-IPEX

Description
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 50 mm Width: 35 mm Height: 1 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 50 mm Width: 35 mm Height: 1 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANFCA Flexible NFC - ANFCA-5035-A01-IPEX - Abracon, LLC
Spicewood, TX, United States
ANFCA Flexible NFC
ANFCA-5035-A01-IPEX
ANFCA Flexible NFC ANFCA-5035-A01-IPEX
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 50 mm Width: 35 mm Height: 1 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active

RoHS/RoHS II Compliant

  • Series: ANFCA
  • Type: Flexible NFC
  • Protocol: NFC Antenna
  • Frequency Range: 13.56
  • Bandwidth Range: NA
  • Length: 50 mm
  • Width: 35 mm
  • Height: 1 mm
  • Gain Display: NA
  • Polarization: NA
  • Mounting: Adhesive Tape
  • Features: Ultra thin flexible, Ferrite sheet backing
  • Part Status: Active
Supplier's Site Datasheet
RFID Antennas - 535-13403-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
535-13403-ND
RFID Antennas 535-13403-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
RFID Antennas - ANFCA-5035-A01-IPEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
ANFCA-5035-A01-IPEX
RFID Antennas ANFCA-5035-A01-IPEX
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANFCA-5035-A01-IPEX 535-13403-ND ANFCA-5035-A01-IPEX
Product Name ANFCA Flexible NFC RFID Antennas RFID Antennas
Primary Frequency Range 0.0 MHz 13.6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
5.8GHz Drone Antenna With RG178 Cable (L-5CM) + UFL Connector - ET-584LCDA-3L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5600.0 to 5950.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details