Abracon, LLC ANFCA Flexible NFC ANFCA-4535-A01(EOL)

Description
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 45 mm Width: 35 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 45 mm Width: 35 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANFCA Flexible NFC - ANFCA-4535-A01(EOL) - Abracon, LLC
Spicewood, TX, United States
ANFCA Flexible NFC
ANFCA-4535-A01(EOL)
ANFCA Flexible NFC ANFCA-4535-A01(EOL)
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 45 mm Width: 35 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active

RoHS/RoHS II Compliant

  • Series: ANFCA
  • Type: Flexible NFC
  • Protocol: NFC Antenna
  • Frequency Range: 13.56
  • Bandwidth Range: NA
  • Length: 45 mm
  • Width: 35 mm
  • Gain Display: NA
  • Polarization: NA
  • Mounting: Adhesive Tape
  • Features: Ultra thin flexible, Ferrite sheet backing
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Antennas
Product Number ANFCA-4535-A01(EOL)
Product Name ANFCA Flexible NFC
Primary Frequency Range 0.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2608493 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details