Abracon, LLC
RFID Antennas
ANFCA-4040-A02
Description
RFID Antenna 13.56MHz
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
ANFCA-4040-A02-ND |
ANFCA-4040-A02 |
|
Product Name
|
RFID Antennas |
RFID Antennas |
|
Applications
|
RFID
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Aerospace or Military; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details
Eteily Technologies India Pvt. Ltd.
Primary Frequency Range
824.0 to 2690.0 MHz
Gain
3 dB
Form Factor / Mounting
External; Portable
View Details
Primary Frequency Range
617.0 to 6000.0 MHz
View Details
3 suppliers