Abracon, LLC ANFCA Flexible NFC ANFCA-4040-A02(EOL)

Description
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 40 mm Width: 40 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 40 mm Width: 40 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANFCA Flexible NFC - ANFCA-4040-A02(EOL) - Abracon, LLC
Spicewood, TX, United States
ANFCA Flexible NFC
ANFCA-4040-A02(EOL)
ANFCA Flexible NFC ANFCA-4040-A02(EOL)
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 40 mm Width: 40 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active

RoHS/RoHS II Compliant

  • Series: ANFCA
  • Type: Flexible NFC
  • Protocol: NFC Antenna
  • Frequency Range: 13.56
  • Bandwidth Range: NA
  • Length: 40 mm
  • Width: 40 mm
  • Gain Display: NA
  • Polarization: NA
  • Mounting: Adhesive Tape
  • Features: Ultra thin flexible, Ferrite sheet backing
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Antennas
Product Number ANFCA-4040-A02(EOL)
Product Name ANFCA Flexible NFC
Primary Frequency Range 0.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details