Abracon, LLC RFID Antennas ANFCA-4030-A02

Description
RFID Antenna 13.56MHz
Request a Quote Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - ANFCA-4030-A02-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
ANFCA-4030-A02-ND
RFID Antennas ANFCA-4030-A02-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
RFID Antennas - ANFCA-4030-A02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
ANFCA-4030-A02
RFID Antennas ANFCA-4030-A02
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANFCA-4030-A02-ND ANFCA-4030-A02
Product Name RFID Antennas RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
GPS L1 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (18*18*4mm) - ET-GPL1-5L10C-U-184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details