Abracon, LLC ANFCA Flexible NFC ANFCA-2515-A02(EOL)

Description
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 25 mm Width: 15 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 25 mm Width: 15 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANFCA Flexible NFC - ANFCA-2515-A02(EOL) - Abracon, LLC
Spicewood, TX, United States
ANFCA Flexible NFC
ANFCA-2515-A02(EOL)
ANFCA Flexible NFC ANFCA-2515-A02(EOL)
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 25 mm Width: 15 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active

RoHS/RoHS II Compliant

  • Series: ANFCA
  • Type: Flexible NFC
  • Protocol: NFC Antenna
  • Frequency Range: 13.56
  • Bandwidth Range: NA
  • Length: 25 mm
  • Width: 15 mm
  • Gain Display: NA
  • Polarization: NA
  • Mounting: Adhesive Tape
  • Features: Ultra thin flexible, Ferrite sheet backing
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Antennas
Product Number ANFCA-2515-A02(EOL)
Product Name ANFCA Flexible NFC
Primary Frequency Range 0.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
WiFi Antennas - 2506412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 868.0 MHz
Gain 7 dB
View Details
4G 2dBi Flexible PCB Internal Antenna with 1.13mm Cable (L-10CM) + UFL Connector - ET-LT2FPC-5L10C-U-P5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2 to 3 dB
Form Factor / Mounting Internal
View Details