Abracon, LLC RFID Antennas ANFCA-101-2515-A02

Description
RFID Antenna 13.56MHz
Request a Quote Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 535-14516-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
535-14516-ND
RFID Antennas 535-14516-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 13.56MHz 1.8uH -40C +85C

Antennas 13.56MHz 1.8uH -40C +85C

Buy Now Datasheet
Pcb Antenna, 13.56Mhz, Adhesive; Antenna Type Abracon - 60AC4561 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 13.56Mhz, Adhesive; Antenna Type Abracon
60AC4561
Pcb Antenna, 13.56Mhz, Adhesive; Antenna Type Abracon 60AC4561
PCB ANTENNA, 13.56MHZ, ADHESIVE; Antenna Type:PCB; Frequency Min:-; Frequency Max:13.56MHz; Antenna Mounting:Adhesive; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PCB ANTENNA, 13.56MHZ, ADHESIVE; Antenna Type:PCB; Frequency Min:-; Frequency Max:13.56MHz; Antenna Mounting:Adhesive; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
RFID Antennas - ANFCA-101-2515-A02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
ANFCA-101-2515-A02
RFID Antennas ANFCA-101-2515-A02
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 535-14516-ND ANFCA-101-2515-A02 60AC4561 ANFCA-101-2515-A02
Product Name RFID Antennas Antennas Pcb Antenna, 13.56Mhz, Adhesive; Antenna Type Abracon RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G Screwable Puck Antenna with RG174 Cable (L-3MTR) + SMA (M) St. Connector 46mm - ET-LTSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details