Abracon, LLC AMPM XO (Standard) MEMS AMPMGFD-33.0000

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 33 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 33 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMGFD-33.0000 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMGFD-33.0000
AMPM XO (Standard) MEMS AMPMGFD-33.0000
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 33 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 33 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 1.60mm x 1.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMGFD-33.0000
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 33 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - SA556N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - MOS-1890-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - CY2X013LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510ABA150M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details