Abracon, LLC AMPM XO (Standard) MEMS AMPMGFC-24.545454T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 24.5455 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 24.5455 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPM XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number AMPMGFC-24.545454T3, is a compact surface-mount device measuring 1.6 mm x 1.2 mm. It operates within a supply voltage range of 1.71V to 3.63V and features a typical current consumption of 1.3 mA at a frequency of 24.545454 MHz. This oscillator supports a wide frequency range from 1 MHz to 80 MHz and is suitable for various applications, including industrial and consumer electronics. The device is designed to function within an operating temperature range of -40°C to 85°C and offers a frequency stability of ±25 ppm. It includes an output enable or standby function, enhancing its versatility in circuit designs. The AMPM series is compliant with REACH and RoHS II regulations, ensuring it meets environmental standards. With its low power consumption and compact footprint, this MEMS oscillator is a suitable choice for engineers looking for reliable timing solutions in space-constrained applications.

Datasheet Summary
Powered by GS/AI

The AMPM XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number AMPMGFC-24.545454T3, is a compact surface-mount device measuring 1.6 mm x 1.2 mm. It operates within a supply voltage range of 1.71V to 3.63V and features a typical current consumption of 1.3 mA at a frequency of 24.545454 MHz. This oscillator supports a wide frequency range from 1 MHz to 80 MHz and is suitable for various applications, including industrial and consumer electronics. The device is designed to function within an operating temperature range of -40°C to 85°C and offers a frequency stability of ±25 ppm. It includes an output enable or standby function, enhancing its versatility in circuit designs. The AMPM series is compliant with REACH and RoHS II regulations, ensuring it meets environmental standards. With its low power consumption and compact footprint, this MEMS oscillator is a suitable choice for engineers looking for reliable timing solutions in space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMGFC-24.545454T3 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMGFC-24.545454T3
AMPM XO (Standard) MEMS AMPMGFC-24.545454T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 24.5455 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 24.5455 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 1.60mm x 1.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMGFC-24.545454T3
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 24.55 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0457.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-1612MV-049-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ABA50M0000AAGR - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-3000-619+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details