Abracon, LLC AMPM XO (Standard) MEMS AMPMGFB-31.2500T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 31.25 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 31.25 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPM XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number AMPMGFB-31.2500T, is a compact surface mount device measuring 1.6 mm x 1.2 mm. It operates within a supply voltage range of 1.71V to 3.63V and features a typical current consumption of 1.3 mA at a frequency of 31.25 MHz. The device supports a wide frequency range from 1 MHz to 80 MHz and offers frequency stability of ±25 ppm over an operating temperature range of -40°C to +85°C. It includes an output enable or standby function, making it suitable for low power applications. The oscillator is compliant with REACH and RoHS II standards and is available in tape and reel packaging for efficient handling. This product is designed for various applications, including industrial and consumer electronics, where reliability and compact size are essential.

Datasheet Summary
Powered by GS/AI

The AMPM XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number AMPMGFB-31.2500T, is a compact surface mount device measuring 1.6 mm x 1.2 mm. It operates within a supply voltage range of 1.71V to 3.63V and features a typical current consumption of 1.3 mA at a frequency of 31.25 MHz. The device supports a wide frequency range from 1 MHz to 80 MHz and offers frequency stability of ±25 ppm over an operating temperature range of -40°C to +85°C. It includes an output enable or standby function, making it suitable for low power applications. The oscillator is compliant with REACH and RoHS II standards and is available in tape and reel packaging for efficient handling. This product is designed for various applications, including industrial and consumer electronics, where reliability and compact size are essential.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMGFB-31.2500T - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMGFB-31.2500T
AMPM XO (Standard) MEMS AMPMGFB-31.2500T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 31.25 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 31.25 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 1.60mm x 1.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMGFB-31.2500T
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 31.25 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECOC-2522-20.000-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers