Abracon, LLC AMPM XO (Standard) MEMS AMPMGFB-19.2000T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.2 MHz Function: Standby (Power Down) Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.2 MHz Function: Standby (Power Down) Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMGFB-19.2000T - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMGFB-19.2000T
AMPM XO (Standard) MEMS AMPMGFB-19.2000T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.2 MHz Function: Standby (Power Down) Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 19.2 MHz
  • Function: Standby (Power Down)
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 1.60mm x 1.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-14582-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14582-2-ND
Oscillators 535-14582-2-ND
19.2MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

19.2MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Mems Osc, 19.2Mhz, Smd, 1.6Mm X 1.2Mm; Frequency Nom Abracon - 67AC9610 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 19.2Mhz, Smd, 1.6Mm X 1.2Mm; Frequency Nom Abracon
67AC9610
Mems Osc, 19.2Mhz, Smd, 1.6Mm X 1.2Mm; Frequency Nom Abracon 67AC9610
MEMS OSC, 19.2MHZ, SMD, 1.6MM X 1.2MM; Frequency Nom:19.2MHz; Oscillator Case:SMD, 1.6mm x 1.2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMPM Series; Oscillator Output Compatibility:- RoHS Compliant: Yes

MEMS OSC, 19.2MHZ, SMD, 1.6MM X 1.2MM; Frequency Nom:19.2MHz; Oscillator Case:SMD, 1.6mm x 1.2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMPM Series; Oscillator Output Compatibility:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Osc, 19.2Mhz, Smd, 1.6Mm X 1.2Mm; Frequency Nom Abracon - 69AC2377 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 19.2Mhz, Smd, 1.6Mm X 1.2Mm; Frequency Nom Abracon
69AC2377
Mems Osc, 19.2Mhz, Smd, 1.6Mm X 1.2Mm; Frequency Nom Abracon 69AC2377
MEMS OSC, 19.2MHZ, SMD, 1.6MM X 1.2MM; Frequency Nom:19.2MHz; Oscillator Case:SMD, 1.6mm x 1.2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMPM Series; Oscillator Output Compatibility:-; Operating RoHS Compliant: Yes

MEMS OSC, 19.2MHZ, SMD, 1.6MM X 1.2MM; Frequency Nom:19.2MHz; Oscillator Case:SMD, 1.6mm x 1.2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMPM Series; Oscillator Output Compatibility:-; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number AMPMGFB-19.2000T 535-14582-2-ND 67AC9610
Product Name AMPM XO (Standard) MEMS Oscillators Mems Osc, 19.2Mhz, Smd, 1.6Mm X 1.2Mm; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 19.2 MHz 19.2 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1921640P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor 8 SO
Features / Standards RoHS
Frequency 100 MHz
View Details
4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI125T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 125 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers