Abracon, LLC AMPM XO (Standard) MEMS AMPMGDD-24.54545T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 24.5455 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 24.5455 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPM XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number AMPMGDD-24.54545T3, is a compact surface mount device measuring 1.6 mm x 1.2 mm. It operates within a supply voltage range of 1.71V to 3.63V and features a typical current consumption of 1.3 mA at a frequency of 24.5455 MHz. This oscillator supports a frequency range from 1 MHz to 80 MHz and is designed for a wide operating temperature range of -40°C to +85°C, making it suitable for various industrial and consumer applications. The device offers low power consumption and includes an output enable or standby function. It is compliant with REACH and RoHS II standards and has a frequency stability of ±25 ppm. The AMPM series is characterized by its low jitter performance, with cycle-to-cycle jitter specifications provided for different drive options. This oscillator is ideal for applications requiring precise timing and low power operation.

Datasheet Summary
Powered by GS/AI

The AMPM XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number AMPMGDD-24.54545T3, is a compact surface mount device measuring 1.6 mm x 1.2 mm. It operates within a supply voltage range of 1.71V to 3.63V and features a typical current consumption of 1.3 mA at a frequency of 24.5455 MHz. This oscillator supports a frequency range from 1 MHz to 80 MHz and is designed for a wide operating temperature range of -40°C to +85°C, making it suitable for various industrial and consumer applications. The device offers low power consumption and includes an output enable or standby function. It is compliant with REACH and RoHS II standards and has a frequency stability of ±25 ppm. The AMPM series is characterized by its low jitter performance, with cycle-to-cycle jitter specifications provided for different drive options. This oscillator is ideal for applications requiring precise timing and low power operation.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMGDD-24.54545T3 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMGDD-24.54545T3
AMPM XO (Standard) MEMS AMPMGDD-24.54545T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 24.5455 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 24.5455 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMGDD-24.54545T3
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 24.55 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30149-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - X104-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - 863-510BBA000292CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
VCO / SURF MOUNT / ROHS ESDP - ROS-5150-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details