Abracon, LLC AMPM XO (Standard) MEMS AMPMEGA-45.0000

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 45 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 45 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPMEGA-45.0000 is a MEMS clock oscillator from Abracon, LLC, designed for a variety of applications including industrial and consumer electronics. It operates within a supply voltage range of 1.71V to 3.63V and features a compact surface mount package measuring 3.2 mm x 2.5 mm. The oscillator provides an output frequency of 45 MHz with a typical current consumption of 1.3 mA. It supports a wide operating temperature range from -40°C to +85°C and offers frequency stability of ±50 ppm. The device includes an enable/disable function and is compliant with RoHS/RoHS II standards. This product is suitable for engineers seeking a reliable and efficient timing solution for their projects.

Datasheet Summary
Powered by GS/AI

The AMPMEGA-45.0000 is a MEMS clock oscillator from Abracon, LLC, designed for a variety of applications including industrial and consumer electronics. It operates within a supply voltage range of 1.71V to 3.63V and features a compact surface mount package measuring 3.2 mm x 2.5 mm. The oscillator provides an output frequency of 45 MHz with a typical current consumption of 1.3 mA. It supports a wide operating temperature range from -40°C to +85°C and offers frequency stability of ±50 ppm. The device includes an enable/disable function and is compliant with RoHS/RoHS II standards. This product is suitable for engineers seeking a reliable and efficient timing solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMEGA-45.0000 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMEGA-45.0000
AMPM XO (Standard) MEMS AMPMEGA-45.0000
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 45 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 45 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 3.20mm x 2.50mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMEGA-45.0000
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 45 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
Oscillators - X132-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510ACA100M300AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-300+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details