Abracon, LLC AMPM XO (Standard) MEMS AMPMEFB-4.9152T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 4.9152 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 4.9152 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPMEFB-4.9152T3 is a MEMS clock oscillator from Abracon, LLC, designed for surface mount applications. It operates within a supply voltage range of 1.71V to 3.63V and features a typical current consumption of 1.3mA at a frequency of 4.9152 MHz. The device supports a wide frequency range from 1 MHz to 80 MHz and offers low power consumption, making it suitable for various applications including industrial and consumer electronics. This oscillator has a compact package size of 3.2 mm x 2.5 mm and operates over an extended temperature range of -40°C to +85°C. It includes features such as an output enable or standby function, and is compliant with REACH and RoHS II standards. The frequency stability is specified at ±25 ppm, ensuring reliable performance in demanding environments. The AMPMEFB-4.9152T3 is an appropriate choice for engineers seeking a reliable and efficient MEMS oscillator for their projects.

Datasheet Summary
Powered by GS/AI

The AMPMEFB-4.9152T3 is a MEMS clock oscillator from Abracon, LLC, designed for surface mount applications. It operates within a supply voltage range of 1.71V to 3.63V and features a typical current consumption of 1.3mA at a frequency of 4.9152 MHz. The device supports a wide frequency range from 1 MHz to 80 MHz and offers low power consumption, making it suitable for various applications including industrial and consumer electronics. This oscillator has a compact package size of 3.2 mm x 2.5 mm and operates over an extended temperature range of -40°C to +85°C. It includes features such as an output enable or standby function, and is compliant with REACH and RoHS II standards. The frequency stability is specified at ±25 ppm, ensuring reliable performance in demanding environments. The AMPMEFB-4.9152T3 is an appropriate choice for engineers seeking a reliable and efficient MEMS oscillator for their projects.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMEFB-4.9152T3 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMEFB-4.9152T3
AMPM XO (Standard) MEMS AMPMEFB-4.9152T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 4.9152 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 4.9152 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 3.20mm x 2.50mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMEFB-4.9152T3
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 4.92 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details
Through Hole Oscillators - ECS-100AX-196.6 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ACA200M000BAGR - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2243C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details