Abracon, LLC AMPM XO (Standard) MEMS AMPMEDD-72.0000T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 72 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 72 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPMEDD-72.0000T is a MEMS clock oscillator from Abracon's AMPM series, designed for applications requiring a compact and efficient timing solution. It operates within a frequency range of 1 MHz to 80 MHz, with a typical output frequency of 72 MHz. The device supports a supply voltage range of 1.71V to 3.63V and exhibits low power consumption, drawing approximately 1.3 mA at 24 MHz. This oscillator is suitable for a wide range of applications, including industrial and consumer electronics, and operates over an extended temperature range of -40°C to +85°C. It features options for output drive configurations, including standard and low drive, and includes an output enable or standby function. The AMPMEDD-72.0000T is compliant with REACH and RoHS II standards, ensuring it meets environmental regulations. Engineers considering this product will find it beneficial for projects requiring reliable frequency stability and low power operation in a small footprint.

Datasheet Summary
Powered by GS/AI

The AMPMEDD-72.0000T is a MEMS clock oscillator from Abracon's AMPM series, designed for applications requiring a compact and efficient timing solution. It operates within a frequency range of 1 MHz to 80 MHz, with a typical output frequency of 72 MHz. The device supports a supply voltage range of 1.71V to 3.63V and exhibits low power consumption, drawing approximately 1.3 mA at 24 MHz. This oscillator is suitable for a wide range of applications, including industrial and consumer electronics, and operates over an extended temperature range of -40°C to +85°C. It features options for output drive configurations, including standard and low drive, and includes an output enable or standby function. The AMPMEDD-72.0000T is compliant with REACH and RoHS II standards, ensuring it meets environmental regulations. Engineers considering this product will find it beneficial for projects requiring reliable frequency stability and low power operation in a small footprint.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMEDD-72.0000T - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMEDD-72.0000T
AMPM XO (Standard) MEMS AMPMEDD-72.0000T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 72 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 72 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 3.20mm x 2.50mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMEDD-72.0000T
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 72 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type XO; XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - KA555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Oscillators - ECOC-2522-10.000-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers