Abracon, LLC AMPM XO (Standard) MEMS AMPMEDC-3.5700T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 3.57 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 3.57 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPMEDC-3.5700T is a MEMS clock oscillator from Abracon, LLC, designed for surface mount applications. It operates within a supply voltage range of 1.71V to 3.63V and features a typical current consumption of 1.3mA at a frequency of 3.57 MHz. The device supports an output frequency range from 1 MHz to 80 MHz, making it versatile for various applications. It has a compact package size of 3.2 mm x 2.5 mm and operates over an industrial temperature range of -40°C to +85°C. The oscillator includes an output enable function and is compliant with REACH and RoHS II standards. Frequency stability is rated at ±25 ppm, ensuring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The AMPMEDC-3.5700T is a MEMS clock oscillator from Abracon, LLC, designed for surface mount applications. It operates within a supply voltage range of 1.71V to 3.63V and features a typical current consumption of 1.3mA at a frequency of 3.57 MHz. The device supports an output frequency range from 1 MHz to 80 MHz, making it versatile for various applications. It has a compact package size of 3.2 mm x 2.5 mm and operates over an industrial temperature range of -40°C to +85°C. The oscillator includes an output enable function and is compliant with REACH and RoHS II standards. Frequency stability is rated at ±25 ppm, ensuring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMEDC-3.5700T - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMEDC-3.5700T
AMPM XO (Standard) MEMS AMPMEDC-3.5700T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 3.57 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 3.57 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 3.20mm x 2.50mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMEDC-3.5700T
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 3.57 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0292.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2920 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-100-12-30-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Programmable Oscillators - 500DCAA-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-2760C-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details