Abracon, LLC AMPM XO (Standard) MEMS AMPMEDB-6.16791

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 6.1679 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 6.1679 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMEDB-6.16791 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMEDB-6.16791
AMPM XO (Standard) MEMS AMPMEDB-6.16791
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 6.1679 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 6.1679 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 3.20mm x 2.50mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMEDB-6.16791
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 6.17 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
4 Pin Oscillator TV32 - TV32-33020S-10.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV32
Frequency 10 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555CMX/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - X103-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details