Abracon, LLC AMPM XO (Standard) MEMS AMPMDGB-33.3300T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 33.33 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 33.33 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMDGB-33.3300T3 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMDGB-33.3300T3
AMPM XO (Standard) MEMS AMPMDGB-33.3300T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 33.33 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 33.33 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMDGB-33.3300T3
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 33.33 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
Through Hole Oscillators - ECS-100AX-061 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers