Abracon, LLC AMPM XO (Standard) MEMS AMPMDGA-7.6800

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 7.68 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 7.68 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPMDGA-7.6800 is a MEMS clock oscillator from Abracon, LLC, designed for a variety of applications including industrial and consumer electronics. It operates within a frequency range of 1 MHz to 80 MHz, with a specific output frequency of 7.68 MHz. The device features a compact surface mount package measuring 2.5 mm x 2.0 mm and supports a supply voltage range of 1.71V to 3.63V. Current consumption is typically 1.3 mA at 24 MHz, with a standby current of 1.0 µA at 1.8V. The oscillator is rated for an operating temperature range of -40°C to +85°C and offers frequency stability options of ±25 ppm and ±50 ppm. It includes an output enable function and is compliant with RoHS II standards. The AMPMDGA-7.6800 is suitable for applications requiring low power consumption and tight frequency stability.

Datasheet Summary
Powered by GS/AI

The AMPMDGA-7.6800 is a MEMS clock oscillator from Abracon, LLC, designed for a variety of applications including industrial and consumer electronics. It operates within a frequency range of 1 MHz to 80 MHz, with a specific output frequency of 7.68 MHz. The device features a compact surface mount package measuring 2.5 mm x 2.0 mm and supports a supply voltage range of 1.71V to 3.63V. Current consumption is typically 1.3 mA at 24 MHz, with a standby current of 1.0 µA at 1.8V. The oscillator is rated for an operating temperature range of -40°C to +85°C and offers frequency stability options of ±25 ppm and ±50 ppm. It includes an output enable function and is compliant with RoHS II standards. The AMPMDGA-7.6800 is suitable for applications requiring low power consumption and tight frequency stability.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMDGA-7.6800 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMDGA-7.6800
AMPM XO (Standard) MEMS AMPMDGA-7.6800
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 7.68 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 7.68 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.50mm x 2.00mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMDGA-7.6800
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 7.68 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
Through Hole Oscillators - ECS-2100AX-480 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510ABA150M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-3146-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details