Abracon, LLC AMPM XO (Standard) MEMS AMPMDFD-8.1920T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 8.192 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 8.192 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMDFD-8.1920T - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMDFD-8.1920T
AMPM XO (Standard) MEMS AMPMDFD-8.1920T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 8.192 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 8.192 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.50mm x 2.00mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMDFD-8.1920T
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 8.19 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
View Details
Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Crystal Oscillators - 1734608 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details