Abracon, LLC AMPM XO (Standard) MEMS AMPMDFC-72.0000

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 72 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 72 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPMDFC-72.0000 is a MEMS clock oscillator from Abracon, LLC, designed for a variety of applications including industrial and consumer electronics. It operates within a frequency range of 1 MHz to 80 MHz, with a specific output frequency of 72 MHz. The device supports a supply voltage range of 1.71V to 3.63V and has a typical current consumption of 1.3 mA at 24 MHz. This oscillator features a compact surface mount package measuring 2.5 mm x 2.0 mm and is capable of operating over a temperature range of -40°C to +85°C. It includes an output enable function and is compliant with RoHS/RoHS II standards. The frequency stability is rated at ±25 ppm, making it suitable for applications requiring precise timing. Engineers considering this product should note its low power consumption and small footprint, which may be advantageous in space-constrained designs.

Datasheet Summary
Powered by GS/AI

The AMPMDFC-72.0000 is a MEMS clock oscillator from Abracon, LLC, designed for a variety of applications including industrial and consumer electronics. It operates within a frequency range of 1 MHz to 80 MHz, with a specific output frequency of 72 MHz. The device supports a supply voltage range of 1.71V to 3.63V and has a typical current consumption of 1.3 mA at 24 MHz. This oscillator features a compact surface mount package measuring 2.5 mm x 2.0 mm and is capable of operating over a temperature range of -40°C to +85°C. It includes an output enable function and is compliant with RoHS/RoHS II standards. The frequency stability is rated at ±25 ppm, making it suitable for applications requiring precise timing. Engineers considering this product should note its low power consumption and small footprint, which may be advantageous in space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMDFC-72.0000 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMDFC-72.0000
AMPM XO (Standard) MEMS AMPMDFC-72.0000
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 72 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 72 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.50mm x 2.00mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMDFC-72.0000
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 72 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4D0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-10.000-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 336-5219-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2536C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details