Abracon, LLC AMPM XO (Standard) MEMS AMPMDED-50.0000

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPMDED-50.0000 is a MEMS clock oscillator from Abracon, LLC, designed for surface mount applications. It operates within a frequency range of 1 MHz to 80 MHz and supports a supply voltage of 1.71V to 3.63V. The device features low power consumption, with a typical current draw of 1.3 mA at 24 MHz, and a standby current of 1.0 µA at 1.8V. It is suitable for a wide operating temperature range of -40°C to +85°C, making it versatile for various industrial and consumer applications. The oscillator offers output drive options, including standard and low drive configurations, and includes an output enable or standby function. It is compliant with REACH and RoHS II standards and has a compact footprint of 2.5 mm x 2.0 mm. The frequency stability is specified at ±50 ppm over the operating temperature range, ensuring reliable performance in precision timing applications.

Datasheet Summary
Powered by GS/AI

The AMPMDED-50.0000 is a MEMS clock oscillator from Abracon, LLC, designed for surface mount applications. It operates within a frequency range of 1 MHz to 80 MHz and supports a supply voltage of 1.71V to 3.63V. The device features low power consumption, with a typical current draw of 1.3 mA at 24 MHz, and a standby current of 1.0 µA at 1.8V. It is suitable for a wide operating temperature range of -40°C to +85°C, making it versatile for various industrial and consumer applications. The oscillator offers output drive options, including standard and low drive configurations, and includes an output enable or standby function. It is compliant with REACH and RoHS II standards and has a compact footprint of 2.5 mm x 2.0 mm. The frequency stability is specified at ±50 ppm over the operating temperature range, ensuring reliable performance in precision timing applications.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMDED-50.0000 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMDED-50.0000
AMPM XO (Standard) MEMS AMPMDED-50.0000
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 50 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.50mm x 2.00mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMDED-50.0000
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522-12.800-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510BBA004662BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2500-2319+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details