Abracon, LLC AMPM XO (Standard) MEMS AMPMDEC-4.9152T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 4.9152 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 4.9152 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPMDEC-4.9152T is a MEMS clock oscillator from Abracon, LLC, designed for surface mount applications. It operates within a frequency range of 1 MHz to 80 MHz, with a specific output frequency of 4.9152 MHz. The device supports a supply voltage range of 1.71V to 3.63V and has a typical current consumption of 1.3 mA at 24 MHz. It features a compact package size of 2.5 mm x 2.0 mm and is compliant with RoHS/RoHS II standards. The oscillator operates over an extended temperature range of -40°C to +85°C, making it suitable for industrial applications. It includes an output enable function and offers low standby current consumption, with values as low as 1.0 µA. The frequency stability is specified at ±50 ppm, ensuring reliable performance in various conditions. The AMPMDEC-4.9152T is ideal for applications requiring precise timing and low power consumption.

Datasheet Summary
Powered by GS/AI

The AMPMDEC-4.9152T is a MEMS clock oscillator from Abracon, LLC, designed for surface mount applications. It operates within a frequency range of 1 MHz to 80 MHz, with a specific output frequency of 4.9152 MHz. The device supports a supply voltage range of 1.71V to 3.63V and has a typical current consumption of 1.3 mA at 24 MHz. It features a compact package size of 2.5 mm x 2.0 mm and is compliant with RoHS/RoHS II standards. The oscillator operates over an extended temperature range of -40°C to +85°C, making it suitable for industrial applications. It includes an output enable function and offers low standby current consumption, with values as low as 1.0 µA. The frequency stability is specified at ±50 ppm, ensuring reliable performance in various conditions. The AMPMDEC-4.9152T is ideal for applications requiring precise timing and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMDEC-4.9152T - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMDEC-4.9152T
AMPM XO (Standard) MEMS AMPMDEC-4.9152T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 4.9152 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 4.9152 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.50mm x 2.00mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMDEC-4.9152T
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 4.92 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0334.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3340 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522-38.880-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510BAA148M350BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - JTOS-75P+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details