Abracon, LLC AMPM XO (Standard) MEMS AMPMDEA-29.5000T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 29.5 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 29.5 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPMDEA-29.5000T is a MEMS clock oscillator from Abracon, LLC, designed for a variety of applications including industrial and consumer electronics. It operates within a frequency range of 1 MHz to 80 MHz, with a specific output frequency of 29.5 MHz. The device features a compact surface mount package measuring 2.5 mm x 2.0 mm and is compliant with RoHS/RoHS II standards. This oscillator operates with a supply voltage range of 1.71V to 3.63V and has a typical current consumption of 1.3 mA at 24 MHz. It supports a wide operating temperature range from -40°C to +85°C, making it suitable for diverse environmental conditions. The AMPMDEA-29.5000T also includes an output enable/disable function and offers frequency stability of ±50 ppm. With its low power consumption and compact design, this oscillator is a viable option for engineers looking for reliable timing solutions in their projects.

Datasheet Summary
Powered by GS/AI

The AMPMDEA-29.5000T is a MEMS clock oscillator from Abracon, LLC, designed for a variety of applications including industrial and consumer electronics. It operates within a frequency range of 1 MHz to 80 MHz, with a specific output frequency of 29.5 MHz. The device features a compact surface mount package measuring 2.5 mm x 2.0 mm and is compliant with RoHS/RoHS II standards. This oscillator operates with a supply voltage range of 1.71V to 3.63V and has a typical current consumption of 1.3 mA at 24 MHz. It supports a wide operating temperature range from -40°C to +85°C, making it suitable for diverse environmental conditions. The AMPMDEA-29.5000T also includes an output enable/disable function and offers frequency stability of ±50 ppm. With its low power consumption and compact design, this oscillator is a viable option for engineers looking for reliable timing solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMDEA-29.5000T - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMDEA-29.5000T
AMPM XO (Standard) MEMS AMPMDEA-29.5000T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 29.5 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 29.5 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.50mm x 2.00mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMDEA-29.5000T
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 29.5 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
4 Pin Oscillator S7 - S73305-33.178-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.18 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Oscillators - ECS-2016MV-120-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers