Abracon, LLC AMPM XO (Standard) MEMS AMPMAGA-24.5000

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 24.5 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 24.5 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMAGA-24.5000 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMAGA-24.5000
AMPM XO (Standard) MEMS AMPMAGA-24.5000
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 24.5 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 24.5 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.00mm x 1.60mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMAGA-24.5000
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 24.5 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Crystal Oscillators - 7960482P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details