Abracon, LLC AMPM XO (Standard) MEMS AMPMAED-6.0000T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 6 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 6 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMAED-6.0000T - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMAED-6.0000T
AMPM XO (Standard) MEMS AMPMAED-6.0000T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 6 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 6 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.00mm x 1.60mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMAED-6.0000T
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 6 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1566AI-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Programmable Oscillators - 500SABA-ACH - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 85 C (32 to 185 F)
View Details