Abracon, LLC AMPM XO (Standard) MEMS AMPMAEC-13.5600

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 13.56 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 13.56 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMAEC-13.5600 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMAEC-13.5600
AMPM XO (Standard) MEMS AMPMAEC-13.5600
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 13.56 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 13.56 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.00mm x 1.60mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMAEC-13.5600
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 13.56 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
4 Pin Oscillator S7 - S73305-48.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522-13.000-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers