Abracon, LLC AMPM XO (Standard) MEMS AMPMAEB-27.0000T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 27 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 27 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPM XO (Standard) MEMS oscillator from Abracon, LLC, specifically the AMPMAEB-27.0000T part number, is a compact surface mount device measuring 2.0 mm x 1.6 mm. It operates within a supply voltage range of 1.71V to 3.63V and supports output frequencies from 1 MHz to 80 MHz, with a typical frequency of 27 MHz. The device features low power consumption, with a typical current draw of 1.3 mA at 24 MHz, and a standby current of 1.0 µA at 1.8V. It is designed for a wide operating temperature range of -40°C to +85°C, making it suitable for various industrial and consumer applications. The oscillator offers frequency stability options of ±25 ppm and ±50 ppm, and includes an output enable or standby function. Compliance with REACH and RoHS II standards ensures it meets environmental regulations. This product is ideal for applications requiring reliable timing solutions in compact designs.

Datasheet Summary
Powered by GS/AI

The AMPM XO (Standard) MEMS oscillator from Abracon, LLC, specifically the AMPMAEB-27.0000T part number, is a compact surface mount device measuring 2.0 mm x 1.6 mm. It operates within a supply voltage range of 1.71V to 3.63V and supports output frequencies from 1 MHz to 80 MHz, with a typical frequency of 27 MHz. The device features low power consumption, with a typical current draw of 1.3 mA at 24 MHz, and a standby current of 1.0 µA at 1.8V. It is designed for a wide operating temperature range of -40°C to +85°C, making it suitable for various industrial and consumer applications. The oscillator offers frequency stability options of ±25 ppm and ±50 ppm, and includes an output enable or standby function. Compliance with REACH and RoHS II standards ensures it meets environmental regulations. This product is ideal for applications requiring reliable timing solutions in compact designs.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMAEB-27.0000T - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMAEB-27.0000T
AMPM XO (Standard) MEMS AMPMAEB-27.0000T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 27 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 27 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.00mm x 1.60mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMAEB-27.0000T
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
4 Pin Oscillator S3 - S33305T-1.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 1 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - NA555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through Hole Oscillators - ECS-100AX-196.6 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers