Abracon, LLC AMPM XO (Standard) MEMS AMPMAEB-2.0480

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 2.048 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 2.048 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMAEB-2.0480 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMAEB-2.0480
AMPM XO (Standard) MEMS AMPMAEB-2.0480
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 2.048 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 2.048 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.00mm x 1.60mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMAEB-2.0480
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 2.05 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45102SI-33 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 to 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - ECOC-2522-100.000-5HS-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead, 5 Leads
Features / Standards Lead-Free
View Details