Abracon, LLC AMPM XO (Standard) MEMS AMPMADA-5.0000T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 5 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 5 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPMADA-5.0000T is a MEMS clock oscillator from Abracon's AMPM series, designed for a variety of applications including industrial and consumer electronics. It operates within a frequency range of 1 MHz to 80 MHz and supports a supply voltage of 1.71V to 3.63V. The device features low power consumption, with a typical current draw of 1.3 mA at 24 MHz, and a standby current of 1.0 µA at 1.8V. This oscillator is available in a compact surface mount package measuring 2.0 mm x 1.6 mm, and it is compliant with RoHS and REACH standards. It operates over an extended temperature range of -40°C to +85°C, making it suitable for demanding environments. The AMPMADA-5.0000T also includes an output enable function and offers options for standard or low drive output configurations. Engineers may find this product beneficial for applications requiring precise timing and low power consumption, along with the flexibility of various output drive options.

Datasheet Summary
Powered by GS/AI

The AMPMADA-5.0000T is a MEMS clock oscillator from Abracon's AMPM series, designed for a variety of applications including industrial and consumer electronics. It operates within a frequency range of 1 MHz to 80 MHz and supports a supply voltage of 1.71V to 3.63V. The device features low power consumption, with a typical current draw of 1.3 mA at 24 MHz, and a standby current of 1.0 µA at 1.8V. This oscillator is available in a compact surface mount package measuring 2.0 mm x 1.6 mm, and it is compliant with RoHS and REACH standards. It operates over an extended temperature range of -40°C to +85°C, making it suitable for demanding environments. The AMPMADA-5.0000T also includes an output enable function and offers options for standard or low drive output configurations. Engineers may find this product beneficial for applications requiring precise timing and low power consumption, along with the flexibility of various output drive options.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMADA-5.0000T - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMADA-5.0000T
AMPM XO (Standard) MEMS AMPMADA-5.0000T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 5 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 5 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.00mm x 1.60mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMADA-5.0000T
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 5 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7240IWE - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillator Crystal - 510ACA156M250BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - LMK62A2-150M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers