Abracon, LLC AMPM XO (Standard) MEMS AMPMADA-11.0590T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 11.059 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 11.059 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPMADA-11.0590T is a MEMS clock oscillator from Abracon, LLC, designed for surface mount applications. It operates within a supply voltage range of 1.71V to 3.63V and features a typical current consumption of 1.3mA at a frequency of 24MHz. The oscillator supports a frequency output of 11.059 MHz with a frequency stability of ±25ppm over an operating temperature range of -20°C to 70°C. This device is suitable for various applications, including industrial and consumer electronics, due to its compact size of 2.0mm x 1.6mm and low power consumption. It also includes an enable/disable function, making it versatile for different circuit designs. The AMPMADA-11.0590T is compliant with RoHS/RoHS II standards and is available in tape and reel packaging for efficient handling.

Datasheet Summary
Powered by GS/AI

The AMPMADA-11.0590T is a MEMS clock oscillator from Abracon, LLC, designed for surface mount applications. It operates within a supply voltage range of 1.71V to 3.63V and features a typical current consumption of 1.3mA at a frequency of 24MHz. The oscillator supports a frequency output of 11.059 MHz with a frequency stability of ±25ppm over an operating temperature range of -20°C to 70°C. This device is suitable for various applications, including industrial and consumer electronics, due to its compact size of 2.0mm x 1.6mm and low power consumption. It also includes an enable/disable function, making it versatile for different circuit designs. The AMPMADA-11.0590T is compliant with RoHS/RoHS II standards and is available in tape and reel packaging for efficient handling.

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMADA-11.0590T - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMADA-11.0590T
AMPM XO (Standard) MEMS AMPMADA-11.0590T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 11.059 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 11.059 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.00mm x 1.60mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPMADA-11.0590T
Product Name AMPM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Surface Mount Oscillators - ECS-1618-480-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Oscillator Crystal - 510AAA10M0000BAGR - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-6520C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details