Abracon, LLC AMPD XO (Standard) MEMS AMPDGFI-A10T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 48MHz Frequency - Output 2: 50MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 48MHz Frequency - Output 2: 50MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPDGFI-A10T3 is a frequency selectable MEMS oscillator from Abracon, LLC, designed for applications requiring compact and efficient timing solutions. It features a small footprint of 1.6 x 1.2 mm and operates within a frequency range of 1 MHz to 80 MHz. The device supports dual frequency outputs, specifically 48 MHz and 50 MHz, which can be selected via pin configuration. This oscillator operates with a supply voltage range of 1.71V to 3.63V and has a typical current consumption of 1.3 mA. It is rated for an operating temperature range of -40°C to +85°C, making it suitable for industrial and IoT applications. The frequency stability is specified at ±25 ppm, and the device is compliant with RoHS/RoHS II standards. The AMPDGFI-A10T3 is also ESD sensitive and comes in a surface mount package, making it ideal for compact electronic designs. Its low power consumption and quick frequency selection capabilities make it a versatile choice for engineers looking for reliable timing solutions in various applications.

Datasheet Summary
Powered by GS/AI

The AMPDGFI-A10T3 is a frequency selectable MEMS oscillator from Abracon, LLC, designed for applications requiring compact and efficient timing solutions. It features a small footprint of 1.6 x 1.2 mm and operates within a frequency range of 1 MHz to 80 MHz. The device supports dual frequency outputs, specifically 48 MHz and 50 MHz, which can be selected via pin configuration. This oscillator operates with a supply voltage range of 1.71V to 3.63V and has a typical current consumption of 1.3 mA. It is rated for an operating temperature range of -40°C to +85°C, making it suitable for industrial and IoT applications. The frequency stability is specified at ±25 ppm, and the device is compliant with RoHS/RoHS II standards. The AMPDGFI-A10T3 is also ESD sensitive and comes in a surface mount package, making it ideal for compact electronic designs. Its low power consumption and quick frequency selection capabilities make it a versatile choice for engineers looking for reliable timing solutions in various applications.

Suppliers

Company
Product
Description
Supplier Links
AMPD XO (Standard) MEMS - AMPDGFI-A10T3 - Abracon, LLC
Spicewood, TX, United States
AMPD XO (Standard) MEMS
AMPDGFI-A10T3
AMPD XO (Standard) MEMS AMPDGFI-A10T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 48MHz Frequency - Output 2: 50MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-SMD, No Lead
  • Frequency - Output 1: 48MHz
  • Frequency - Output 2: 50MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPDGFI-A10T3
Product Name AMPD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-JE-DCC-32.768E - 794410-SIT1552AI-JE-DCC-32.768E - Win Source Electronics
Specs
Oscillator Type TCXO; MEMS TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-200 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ABA155M520BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1000C-519R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details