Abracon, LLC AMPD XO (Standard) MEMS AMPDGFH-A13

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VFLGA Frequency - Output 1: 6.1298496MHz Frequency - Output 2: 6.16791MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VFLGA Frequency - Output 1: 6.1298496MHz Frequency - Output 2: 6.16791MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPD XO (Standard) MEMS - AMPDGFH-A13 - Abracon, LLC
Spicewood, TX, United States
AMPD XO (Standard) MEMS
AMPDGFH-A13
AMPD XO (Standard) MEMS AMPDGFH-A13
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VFLGA Frequency - Output 1: 6.1298496MHz Frequency - Output 2: 6.16791MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-VFLGA
  • Frequency - Output 1: 6.1298496MHz
  • Frequency - Output 2: 6.16791MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - AMPDGFH-A13-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
AMPDGFH-A13-ND
Pin Configurable/Selectable Oscillators AMPDGFH-A13-ND
XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

Buy Now Datasheet
Mems Osc, Config, 6.16791Mhz, 1.6X1.2Mm; Configurable Frequency Min Abracon - 67AC9546 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, Config, 6.16791Mhz, 1.6X1.2Mm; Configurable Frequency Min Abracon
67AC9546
Mems Osc, Config, 6.16791Mhz, 1.6X1.2Mm; Configurable Frequency Min Abracon 67AC9546
MEMS OSC, CONFIG, 6.16791MHZ, 1.6X1.2MM; Configurable Frequency Min:6.1298496MHz; Configurable Frequency Max:6.16791MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Product Range:AMPD Series RoHS Compliant: Yes

MEMS OSC, CONFIG, 6.16791MHZ, 1.6X1.2MM; Configurable Frequency Min:6.1298496MHz; Configurable Frequency Max:6.16791MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Product Range:AMPD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number AMPDGFH-A13 AMPDGFH-A13-ND 67AC9546
Product Name AMPD XO (Standard) MEMS Pin Configurable/Selectable Oscillators Mems Osc, Config, 6.16791Mhz, 1.6X1.2Mm; Configurable Frequency Min Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8 V; 1.71V ~ 3.63V 1.71V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X0147FLXIT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Surface Mount Oscillators - ECS-1612MV-520-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - NE556DBR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers