Abracon, LLC AMPD XO (Standard) MEMS AMPDGEI-A16T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 12MHz Frequency - Output 2: 48Mhz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 12MHz Frequency - Output 2: 48Mhz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPD XO (Standard) MEMS oscillator, part number AMPDGEI-A16T3, features a compact size of 1.6 x 1.2 mm and operates within a frequency range of 1 MHz to 80 MHz. It offers selectable output frequencies, allowing for flexibility in design. The device operates with a supply voltage of 1.71V to 3.63V and has a typical current consumption of 1.3 mA. It is designed for a wide operating temperature range of -40°C to +85°C, making it suitable for various applications including wearables, IoT, and industrial IoT. The oscillator provides frequency stability options of ±25 ppm and ±50 ppm, depending on the selected configuration. It is RoHS compliant and features ESD sensitivity ratings of 4 kV HBM, ensuring reliability in sensitive environments. The part is available in tape and reel packaging for efficient handling in production.

Datasheet Summary
Powered by GS/AI

The AMPD XO (Standard) MEMS oscillator, part number AMPDGEI-A16T3, features a compact size of 1.6 x 1.2 mm and operates within a frequency range of 1 MHz to 80 MHz. It offers selectable output frequencies, allowing for flexibility in design. The device operates with a supply voltage of 1.71V to 3.63V and has a typical current consumption of 1.3 mA. It is designed for a wide operating temperature range of -40°C to +85°C, making it suitable for various applications including wearables, IoT, and industrial IoT. The oscillator provides frequency stability options of ±25 ppm and ±50 ppm, depending on the selected configuration. It is RoHS compliant and features ESD sensitivity ratings of 4 kV HBM, ensuring reliability in sensitive environments. The part is available in tape and reel packaging for efficient handling in production.

Suppliers

Company
Product
Description
Supplier Links
AMPD XO (Standard) MEMS - AMPDGEI-A16T3 - Abracon, LLC
Spicewood, TX, United States
AMPD XO (Standard) MEMS
AMPDGEI-A16T3
AMPD XO (Standard) MEMS AMPDGEI-A16T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 12MHz Frequency - Output 2: 48Mhz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-SMD, No Lead
  • Frequency - Output 1: 12MHz
  • Frequency - Output 2: 48Mhz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPDGEI-A16T3
Product Name AMPD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type XO; XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-9775-20.000-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers