Abracon, LLC AMPD XO (Standard) MEMS AMPDEFI-A06

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 26MHz Frequency - Output 2: 27MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 26MHz Frequency - Output 2: 27MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPD XO (Standard) MEMS - AMPDEFI-A06 - Abracon, LLC
Spicewood, TX, United States
AMPD XO (Standard) MEMS
AMPDEFI-A06
AMPD XO (Standard) MEMS AMPDEFI-A06
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 26MHz Frequency - Output 2: 27MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-SMD, No Lead
  • Frequency - Output 1: 26MHz
  • Frequency - Output 2: 27MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPDEFI-A06
Product Name AMPD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-2016MVQ-250-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Programmable Oscillators - 510ABA-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-800C-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details