Abracon, LLC AMPD XO (Standard) MEMS AMPDEEH-A07T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 19.44MHz Frequency - Output 2: 25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 19.44MHz Frequency - Output 2: 25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPD XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number AMPDEEH-A07T3, features a frequency selectable output between 19.44 MHz and 25 MHz. It operates within a voltage supply range of 1.71V to 3.63V and has a low current consumption of 1.3 mA at typical conditions. The device is designed for a wide operating temperature range of -40°C to +85°C, making it suitable for various applications including wearables, IoT, and industrial IoT. The compact package dimensions are 1.6 mm x 1.2 mm x 0.84 mm, and it is compliant with RoHS/RoHS II standards. The oscillator also offers frequency stability of ±25 ppm over the specified temperature range and has a low aging rate of ±5 ppm in the first year at 25°C. This product is ideal for engineers seeking a reliable and efficient frequency source for their electronic designs.

Datasheet Summary
Powered by GS/AI

The AMPD XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number AMPDEEH-A07T3, features a frequency selectable output between 19.44 MHz and 25 MHz. It operates within a voltage supply range of 1.71V to 3.63V and has a low current consumption of 1.3 mA at typical conditions. The device is designed for a wide operating temperature range of -40°C to +85°C, making it suitable for various applications including wearables, IoT, and industrial IoT. The compact package dimensions are 1.6 mm x 1.2 mm x 0.84 mm, and it is compliant with RoHS/RoHS II standards. The oscillator also offers frequency stability of ±25 ppm over the specified temperature range and has a low aging rate of ±5 ppm in the first year at 25°C. This product is ideal for engineers seeking a reliable and efficient frequency source for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
AMPD XO (Standard) MEMS - AMPDEEH-A07T3 - Abracon, LLC
Spicewood, TX, United States
AMPD XO (Standard) MEMS
AMPDEEH-A07T3
AMPD XO (Standard) MEMS AMPDEEH-A07T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 19.44MHz Frequency - Output 2: 25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -20°C ~ 70°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-SMD, No Lead
  • Frequency - Output 1: 19.44MHz
  • Frequency - Output 2: 25MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPDEEH-A07T3
Product Name AMPD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1515-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
Surface Mount Oscillators - ECS-1612MV-036-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510AAA50M0000CAGTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-690+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details