Abracon, LLC AMPD XO (Standard) MEMS AMPDEDH-A06T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 26MHz Frequency - Output 2: 27MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 26MHz Frequency - Output 2: 27MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPD XO (Standard) MEMS - AMPDEDH-A06T - Abracon, LLC
Spicewood, TX, United States
AMPD XO (Standard) MEMS
AMPDEDH-A06T
AMPD XO (Standard) MEMS AMPDEDH-A06T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 26MHz Frequency - Output 2: 27MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -20°C ~ 70°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-SMD, No Lead
  • Frequency - Output 1: 26MHz
  • Frequency - Output 2: 27MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPDEDH-A06T
Product Name AMPD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator S7 - S73310-4.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Crystal Oscillators - 7675272 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details