ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AMPD
Type: XO (Standard)
Subtype: MEMS
Length: 2.5 mm
Width: 2 mm
Height: 0.89 mm
Operating Temperature: -40°C ~ 85°C
Function: FREQUENCY SELECT
Output: LVCMOS
Voltage - Supply: 1.71V ~ 3.63V
Frequency Stability: ±50ppm
Current - Supply (Max): 1.3mA (Typ)
Package / Case: 4-SMD, No Lead
Frequency - Output 1: 48MHz
Frequency - Output 2: 50MHz
Pin Selectable: Yes
Mounting Type: Surface Mount
Part Status: Active
Abracon, LLC
Done
Description
ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AMPD
Type: XO (Standard)
Subtype: MEMS
Length: 2.5 mm
Width: 2 mm
Height: 0.89 mm
Operating Temperature: -40°C ~ 85°C
Function: FREQUENCY SELECT
Output: LVCMOS
Voltage - Supply: 1.71V ~ 3.63V
Frequency Stability: ±50ppm
Current - Supply (Max): 1.3mA (Typ)
Package / Case: 4-SMD, No Lead
Frequency - Output 1: 48MHz
Frequency - Output 2: 50MHz
Pin Selectable: Yes
Mounting Type: Surface Mount
Part Status: Active
Datasheet
Datasheet Summary Powered by GS/AI
The AMPD XO (Standard) MEMS oscillator from Abracon, LLC, specifically the AMPDDGI-A10 part number, features a frequency selectable output between 48MHz and 50MHz. It operates within a voltage supply range of 1.71V to 3.63V and has a low current consumption of 1.3mA typical. The device is designed for a wide operating temperature range of -40°C to +85°C, making it suitable for various applications including wearables, IoT, and industrial IoT. The compact package dimensions are 2.5mm x 2.0mm x 0.84mm, and it is compliant with RoHS/RoHS II standards. The oscillator also offers frequency stability of ±50ppm and is ESD sensitive. This product is ideal for engineers looking for a reliable and efficient MEMS oscillator for their projects.
Datasheet Summary Powered by GS/AI
The AMPD XO (Standard) MEMS oscillator from Abracon, LLC, specifically the AMPDDGI-A10 part number, features a frequency selectable output between 48MHz and 50MHz. It operates within a voltage supply range of 1.71V to 3.63V and has a low current consumption of 1.3mA typical. The device is designed for a wide operating temperature range of -40°C to +85°C, making it suitable for various applications including wearables, IoT, and industrial IoT. The compact package dimensions are 2.5mm x 2.0mm x 0.84mm, and it is compliant with RoHS/RoHS II standards. The oscillator also offers frequency stability of ±50ppm and is ESD sensitive. This product is ideal for engineers looking for a reliable and efficient MEMS oscillator for their projects.
ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AMPD
Type: XO (Standard)
Subtype: MEMS
Length: 2.5 mm
Width: 2 mm
Height: 0.89 mm
Operating Temperature: -40°C ~ 85°C
Function: FREQUENCY SELECT
Output: LVCMOS
Voltage - Supply: 1.71V ~ 3.63V
Frequency Stability: ±50ppm
Current - Supply (Max): 1.3mA (Typ)
Package / Case: 4-SMD, No Lead
Frequency - Output 1: 48MHz
Frequency - Output 2: 50MHz
Pin Selectable: Yes
Mounting Type: Surface Mount
Part Status: Active