Abracon, LLC AMPD XO (Standard) MEMS AMPDDEI-A07T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 19.44MHz Frequency - Output 2: 25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 19.44MHz Frequency - Output 2: 25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPD XO (Standard) MEMS - AMPDDEI-A07T3 - Abracon, LLC
Spicewood, TX, United States
AMPD XO (Standard) MEMS
AMPDDEI-A07T3
AMPD XO (Standard) MEMS AMPDDEI-A07T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 19.44MHz Frequency - Output 2: 25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-SMD, No Lead
  • Frequency - Output 1: 19.44MHz
  • Frequency - Output 2: 25MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPDDEI-A07T3
Product Name AMPD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Crystal Oscillators - 7960615P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details