Abracon, LLC AMPD XO (Standard) MEMS AMPDAGI-A03T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 40MHz Frequency - Output 2: 80MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 40MHz Frequency - Output 2: 80MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPD XO (Standard) MEMS - AMPDAGI-A03T - Abracon, LLC
Spicewood, TX, United States
AMPD XO (Standard) MEMS
AMPDAGI-A03T
AMPD XO (Standard) MEMS AMPDAGI-A03T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 40MHz Frequency - Output 2: 80MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-SMD, No Lead
  • Frequency - Output 1: 40MHz
  • Frequency - Output 2: 80MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPDAGI-A03T
Product Name AMPD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers
Surface Mount Oscillators - ECS-1612MV-049-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers