Abracon, LLC AMPD XO (Standard) MEMS AMPDAFI-A09T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VFLGA Frequency - Output 1: 24MHz Frequency - Output 2: 48MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VFLGA Frequency - Output 1: 24MHz Frequency - Output 2: 48MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPD XO (Standard) MEMS - AMPDAFI-A09T - Abracon, LLC
Spicewood, TX, United States
AMPD XO (Standard) MEMS
AMPDAFI-A09T
AMPD XO (Standard) MEMS AMPDAFI-A09T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VFLGA Frequency - Output 1: 24MHz Frequency - Output 2: 48MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-VFLGA
  • Frequency - Output 1: 24MHz
  • Frequency - Output 2: 48MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - 535-14632-2-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
535-14632-2-ND
Pin Configurable/Selectable Oscillators 535-14632-2-ND
XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

Buy Now Datasheet
Pin Configurable/Selectable Oscillators - 535-14632-6-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
535-14632-6-ND
Pin Configurable/Selectable Oscillators 535-14632-6-ND
XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

Buy Now Datasheet
Pin Configurable/Selectable Oscillators - 535-14632-1-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
535-14632-1-ND
Pin Configurable/Selectable Oscillators 535-14632-1-ND
XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

Buy Now Datasheet
Mems Osc, Config, 24/48Mhz, 2Mm X 1.6Mm; Configurable Frequency Min Abracon - 69AC2287 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, Config, 24/48Mhz, 2Mm X 1.6Mm; Configurable Frequency Min Abracon
69AC2287
Mems Osc, Config, 24/48Mhz, 2Mm X 1.6Mm; Configurable Frequency Min Abracon 69AC2287
MEMS OSC, CONFIG, 24/48MHZ, 2MM X 1.6MM; Configurable Frequency Min:24MHz; Configurable Frequency Max:48MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:AMPD Series; Operating Temperature RoHS Compliant: Yes

MEMS OSC, CONFIG, 24/48MHZ, 2MM X 1.6MM; Configurable Frequency Min:24MHz; Configurable Frequency Max:48MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:AMPD Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number AMPDAFI-A09T 535-14632-2-ND 69AC2287
Product Name AMPD XO (Standard) MEMS Pin Configurable/Selectable Oscillators Mems Osc, Config, 24/48Mhz, 2Mm X 1.6Mm; Configurable Frequency Min Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8 V; 1.71V ~ 3.63V 1.71V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7242IBAZ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1.00E-7 to 13 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Oscillators - 1473-1319-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details