Abracon, LLC AMPD XO (Standard) MEMS AMPDADH-A05T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 25MHz Frequency - Output 2: 27MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 25MHz Frequency - Output 2: 27MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPDADH-A05T is a frequency selectable MEMS oscillator from Abracon, LLC, designed for applications requiring compact and efficient timing solutions. It features a small footprint of 1.6 x 1.2 mm and operates within a frequency range of 1 MHz to 80 MHz. The device supports dual frequency output, specifically selectable between 25 MHz and 27 MHz. It operates on a supply voltage of 1.71V to 3.63V and has a typical current consumption of 1.3 mA. The oscillator is rated for an operating temperature range of -40°C to +85°C, making it suitable for industrial and IoT applications. Additionally, it offers frequency stability of ±25 ppm and is compliant with RoHS standards. The part is also ESD sensitive and comes in a surface mount package.

Datasheet Summary
Powered by GS/AI

The AMPDADH-A05T is a frequency selectable MEMS oscillator from Abracon, LLC, designed for applications requiring compact and efficient timing solutions. It features a small footprint of 1.6 x 1.2 mm and operates within a frequency range of 1 MHz to 80 MHz. The device supports dual frequency output, specifically selectable between 25 MHz and 27 MHz. It operates on a supply voltage of 1.71V to 3.63V and has a typical current consumption of 1.3 mA. The oscillator is rated for an operating temperature range of -40°C to +85°C, making it suitable for industrial and IoT applications. Additionally, it offers frequency stability of ±25 ppm and is compliant with RoHS standards. The part is also ESD sensitive and comes in a surface mount package.

Suppliers

Company
Product
Description
Supplier Links
AMPD XO (Standard) MEMS - AMPDADH-A05T - Abracon, LLC
Spicewood, TX, United States
AMPD XO (Standard) MEMS
AMPDADH-A05T
AMPD XO (Standard) MEMS AMPDADH-A05T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 25MHz Frequency - Output 2: 27MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-SMD, No Lead
  • Frequency - Output 1: 25MHz
  • Frequency - Output 2: 27MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMPDADH-A05T
Product Name AMPD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI106T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator S7 - S73310T-16.384-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 16.38 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 500DSAA100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details