Abracon, LLC AMJM XO (Standard) MEMS AMJMGFL-100.0000T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMJM XO (Standard) MEMS - AMJMGFL-100.0000T - Abracon, LLC
Spicewood, TX, United States
AMJM XO (Standard) MEMS
AMJMGFL-100.0000T
AMJM XO (Standard) MEMS AMJMGFL-100.0000T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMJM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 100 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 3mA (Typ)
  • Package / Case: 1.60mm x 1.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMJMGFL-100.0000T
Product Name AMJM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 100 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
4 Pin Oscillator S3 - S33305T-1.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 1 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - MC100EL1648M - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Oscillators - ECS-2016MV-250-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers